Microchip Technology, Inc. Clock and Timing IC SM840001KA

Description
IC CLK/FREQ SYNTH 8TSSOP Product overview: SM840001KA from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM840001KA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK/FREQ SYNTH 8TSSOP Product overview: SM840001KA from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM840001KA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-SM840001KA
Clock and Timing IC 728-SM840001KA
IC CLK/FREQ SYNTH 8TSSOP Product overview: SM840001KA from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM840001KA can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 8TSSOP Product overview: SM840001KA from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM840001KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269673-SM840001KA
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269673-SM840001KA
Win Source Part Number: 1269673-SM840001KA Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: RotaryWave™ Type: Clock/Frequency Synthesizer, Multiplexer Package: Tube Frequency - Max: 226.66MHz Number of Circuits: 1 Standard Package: 150 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVTTL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SM840001KA,576-3695- 5 Base Product Number: SM840001

Win Source Part Number: 1269673-SM840001KA
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: RotaryWave™
Type: Clock/Frequency Synthesizer, Multiplexer
Package: Tube
Frequency - Max: 226.66MHz
Number of Circuits: 1
Standard Package: 150
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVTTL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SM840001KA,576-3695-5
Base Product Number: SM840001

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SM840001KA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SM840001KA
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SM840001KA
IC CLK/FREQ SYNTH 8TSSOP

IC CLK/FREQ SYNTH 8TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM840001KA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SM840001KA
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SM840001KA
IC CLOCK SYNTHESIZER 8TSSOP

IC CLOCK SYNTHESIZER 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SM840001KA 1269673-SM840001KA SM840001KA SM840001KA
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Tube Surface Mount; 8-TSSOP (0.173", 4.40mm Width) SSOP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 227 MHz 227 MHz 227 MHz 227 MHz
Unlock Full Specs
to access all available technical data