Microchip Technology, Inc. 0.5kHz-125MHz, MHz to kHz Programmable Clock PL611S-18

Description
The PL611s-18-xxx is a general purpose frequency synthesizer and a member of the PicoPLL family, the world’s smallest programmable clocks. PL611s-18-xxx offers the versatility of using a single crystal (MHz) or reference clock input and producing up to two (kHz/MHz) system clocks, or a combination of reference and low frequency outputs. The PL611s-18-xxx is designed for low-power applications with very stringent space requirements and consumes, for example, ~1.0mA while producing two distinct outputs of 27MHz and 32kHz. The power down feature of PL611s-18-xxx, when activated, allows the IC to consume less than 5µA of power.The PL611s-18-xxx fits in a small DFN-6L or SOT23-6L package. Cascading of the PL611s-18-xxx with other programmable clocks allow generating system level clocking requirements, thereby reducing the overall system implementation cost.In addition, one programmable I/O pin can be configured as Output Enable (OE), Frequency switching (FSEL), Power Down (PDB) input, or CLK1 (CLK0, FREF, FREF/2) output. Additional Features Designed for very low power applications Accepts crystal or reference clock inputs Input frequency: Fundamental crystal: 10MHz to 50MHz Reference input: 1MHz to 125MHz Accepts >0.1V reference signal input voltage Output frequency 0.5kHz to 125MHz CMOS: 65MHz @ 1.8V operation 90MHz @ 2.5V operation 125MHz @ 3.3V operation One programmable I/O pin can be configured as OE, PDB, FSEL, or CLK1 Low current consumption: <1.0mA with 27MHz & 32kHz outputs <5µA when PDB is activated Single 1.8V - 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 6-pin DFN, and SOT23 GREEN/RoHS compliant packages
Datasheet
Description
The PL611s-18-xxx is a general purpose frequency synthesizer and a member of the PicoPLL family, the world’s smallest programmable clocks. PL611s-18-xxx offers the versatility of using a single crystal (MHz) or reference clock input and producing up to two (kHz/MHz) system clocks, or a combination of reference and low frequency outputs. The PL611s-18-xxx is designed for low-power applications with very stringent space requirements and consumes, for example, ~1.0mA while producing two distinct outputs of 27MHz and 32kHz. The power down feature of PL611s-18-xxx, when activated, allows the IC to consume less than 5µA of power.The PL611s-18-xxx fits in a small DFN-6L or SOT23-6L package. Cascading of the PL611s-18-xxx with other programmable clocks allow generating system level clocking requirements, thereby reducing the overall system implementation cost.In addition, one programmable I/O pin can be configured as Output Enable (OE), Frequency switching (FSEL), Power Down (PDB) input, or CLK1 (CLK0, FREF, FREF/2) output. Additional Features Designed for very low power applications Accepts crystal or reference clock inputs Input frequency: Fundamental crystal: 10MHz to 50MHz Reference input: 1MHz to 125MHz Accepts >0.1V reference signal input voltage Output frequency 0.5kHz to 125MHz CMOS: 65MHz @ 1.8V operation 90MHz @ 2.5V operation 125MHz @ 3.3V operation One programmable I/O pin can be configured as OE, PDB, FSEL, or CLK1 Low current consumption: <1.0mA with 27MHz & 32kHz outputs <5µA when PDB is activated Single 1.8V - 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 6-pin DFN, and SOT23 GREEN/RoHS compliant packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5kHz-125MHz, MHz to kHz Programmable Clock - PL611S-18 - Microchip Technology, Inc.
Chandler, AZ, United States
0.5kHz-125MHz, MHz to kHz Programmable Clock
PL611S-18
0.5kHz-125MHz, MHz to kHz Programmable Clock PL611S-18
The PL611s-18-xxx is a general purpose frequency synthesizer and a member of the PicoPLL family, the world’s smallest programmable clocks. PL611s-18-xxx offers the versatility of using a single crystal (MHz) or reference clock input and producing up to two (kHz/MHz) system clocks, or a combination of reference and low frequency outputs. The PL611s-18-xxx is designed for low-power applications with very stringent space requirements and consumes, for example, ~1.0mA while producing two distinct outputs of 27MHz and 32kHz. The power down feature of PL611s-18-xxx, when activated, allows the IC to consume less than 5µA of power.The PL611s-18-xxx fits in a small DFN-6L or SOT23-6L package. Cascading of the PL611s-18-xxx with other programmable clocks allow generating system level clocking requirements, thereby reducing the overall system implementation cost.In addition, one programmable I/O pin can be configured as Output Enable (OE), Frequency switching (FSEL), Power Down (PDB) input, or CLK1 (CLK0, FREF, FREF/2) output. Additional Features Designed for very low power applications Accepts crystal or reference clock inputs Input frequency: Fundamental crystal: 10MHz to 50MHz Reference input: 1MHz to 125MHz Accepts >0.1V reference signal input voltage Output frequency 0.5kHz to 125MHz CMOS: 65MHz @ 1.8V operation 90MHz @ 2.5V operation 125MHz @ 3.3V operation One programmable I/O pin can be configured as OE, PDB, FSEL, or CLK1 Low current consumption: <1.0mA with 27MHz & 32kHz outputs <5µA when PDB is activated Single 1.8V - 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 6-pin DFN, and SOT23 GREEN/RoHS compliant packages

The PL611s-18-xxx is a general purpose frequency synthesizer and a member of the PicoPLL family, the world’s smallest programmable clocks. PL611s-18-xxx offers the versatility of using a single crystal (MHz) or reference clock input and producing up to two (kHz/MHz) system clocks, or a combination of reference and low frequency outputs. The PL611s-18-xxx is designed for low-power applications with very stringent space requirements and consumes, for example, ~1.0mA while producing two distinct outputs of 27MHz and 32kHz. The power down feature of PL611s-18-xxx, when activated, allows the IC to consume less than 5µA of power.The PL611s-18-xxx fits in a small DFN-6L or SOT23-6L package. Cascading of the PL611s-18-xxx with other programmable clocks allow generating system level clocking requirements, thereby reducing the overall system implementation cost.In addition, one programmable I/O pin can be configured as Output Enable (OE), Frequency switching (FSEL), Power Down (PDB) input, or CLK1 (CLK0, FREF, FREF/2) output.

Additional Features

    • Designed for very low power applications
    • Accepts crystal or reference clock inputs
    • Input frequency:
      • Fundamental crystal: 10MHz to 50MHz
      • Reference input: 1MHz to 125MHz
    • Accepts >0.1V reference signal input voltage
    • Output frequency 0.5kHz to 125MHz CMOS:
      • 65MHz @ 1.8V operation
      • 90MHz @ 2.5V operation
      • 125MHz @ 3.3V operation
    • One programmable I/O pin can be configured as OE, PDB, FSEL, or CLK1
    • Low current consumption:
      • <1.0mA with 27MHz & 32kHz outputs
      • <5µA when PDB is activated
    • Single 1.8V - 3.3V ±10% power supply
    • Operating temperature range from -40°C to +85°C
    • Available in 6-pin DFN, and SOT23 GREEN/RoHS compliant packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL611S-18
Product Name 0.5kHz-125MHz, MHz to kHz Programmable Clock
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details