Microchip Technology, Inc. 212.5MHZ Clock and Timing IC SM802140UMG

Description
IC FREQ SYNTH 212.5MHZ 44QFN Product overview: SM802140UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 212.5MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 212.5MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802140UMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ SYNTH 212.5MHZ 44QFN Product overview: SM802140UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 212.5MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 212.5MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802140UMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
212.5MHZ Clock and Timing IC
728-SM802140UMG
212.5MHZ Clock and Timing IC 728-SM802140UMG
IC FREQ SYNTH 212.5MHZ 44QFN Product overview: SM802140UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 212.5MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 212.5MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802140UMG can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 212.5MHZ 44QFN Product overview: SM802140UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 212.5MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 212.5MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802140UMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269727-SM802140UMG
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269727-SM802140UMG
Win Source Part Number: 1269727-SM802140UMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: ClockWorks™, RotaryWave™ Package: Tube Frequency - Max: 644.53125MHz Number of Circuits: 1 Standard Package: 75 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SM802140

Win Source Part Number: 1269727-SM802140UMG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: ClockWorks™, RotaryWave™
Package: Tube
Frequency - Max: 644.53125MHz
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SM802140

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802140UMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SM802140UMG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SM802140UMG
IC FREQ SYNTH 212.5MHZ 44QFN

IC FREQ SYNTH 212.5MHZ 44QFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802140UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SM802140UMG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SM802140UMG
IC FREQ SYNTH 212.5MHZ 44QFN

IC FREQ SYNTH 212.5MHZ 44QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SM802140UMG 1269727-SM802140UMG SM802140UMG SM802140UMG
Product Name 212.5MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVDS LVDS; LVDS 1
Package Type Tube Surface Mount; 44-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 645 MHz 645 MHz 645 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PW - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers