Microchip Technology, Inc. Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC613RI2A-017CT

Description
IC CLOCK GENERATOR 6VFLGA
Description
IC CLOCK GENERATOR 6VFLGA
Datasheet
Datasheet Summary
Powered by GS/AI

The DSC613RI2A-017CT is a low power MEMS-based clock generator that eliminates the need for an external crystal or reference clock. It features three LVCMOS output clocks with frequencies ranging from 2 kHz to 100 MHz, making it suitable for various applications. The device operates with a supply voltage range of 1.71V to 3.63V and consumes a maximum of 5.2 mA when all outputs are active. This clock generator is available in ultra-small package sizes, including 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm, which is advantageous for space-constrained designs. It offers high frequency stability with options of ±20 ppm, ±25 ppm, and ±50 ppm across a wide temperature range, including automotive and industrial applications. The DSC613 also demonstrates excellent shock and vibration immunity, qualified to military standards, enhancing its reliability in demanding environments. The device includes a control input that can be configured for various functions such as output enable/disable, standby, sleep, and frequency selection. It is lead-free and RoHS-compliant, with an automotive option available that meets AEC-Q100 standards. This makes the DSC613RI2A-017CT a versatile choice for low power and portable applications, including IoT devices, consumer electronics, and industrial automation.

Datasheet Summary
Powered by GS/AI

The DSC613RI2A-017CT is a low power MEMS-based clock generator that eliminates the need for an external crystal or reference clock. It features three LVCMOS output clocks with frequencies ranging from 2 kHz to 100 MHz, making it suitable for various applications. The device operates with a supply voltage range of 1.71V to 3.63V and consumes a maximum of 5.2 mA when all outputs are active. This clock generator is available in ultra-small package sizes, including 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm, which is advantageous for space-constrained designs. It offers high frequency stability with options of ±20 ppm, ±25 ppm, and ±50 ppm across a wide temperature range, including automotive and industrial applications. The DSC613 also demonstrates excellent shock and vibration immunity, qualified to military standards, enhancing its reliability in demanding environments. The device includes a control input that can be configured for various functions such as output enable/disable, standby, sleep, and frequency selection. It is lead-free and RoHS-compliant, with an automotive option available that meets AEC-Q100 standards. This makes the DSC613RI2A-017CT a versatile choice for low power and portable applications, including IoT devices, consumer electronics, and industrial automation.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC613RI2A-017CT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC613RI2A-017CT
IC CLOCK GENERATOR 6VFLGA

IC CLOCK GENERATOR 6VFLGA

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - DSC613RI2A-017CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
DSC613RI2A-017CT
Clock Generators, PLLs, Frequency Synthesizers DSC613RI2A-017CT
Clock Generator IC 100MHz 1 6-VFLGA

Clock Generator IC 100MHz 1 6-VFLGA

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number DSC613RI2A-017CT DSC613RI2A-017CT
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data