Microchip Technology, Inc. 312.5MHZ Clock and Timing IC SM802128UMG

Description
IC FREQ SYNTH 312.5MHZ 44QFN Product overview: SM802128UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312.5MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 312.5MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802128UMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ SYNTH 312.5MHZ 44QFN Product overview: SM802128UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312.5MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 312.5MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802128UMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
312.5MHZ Clock and Timing IC
728-SM802128UMG
312.5MHZ Clock and Timing IC 728-SM802128UMG
IC FREQ SYNTH 312.5MHZ 44QFN Product overview: SM802128UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312.5MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 312.5MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802128UMG can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 312.5MHZ 44QFN Product overview: SM802128UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312.5MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 312.5MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802128UMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269729-SM802128UMG
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269729-SM802128UMG
Win Source Part Number: 1269729-SM802128UMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: ClockWorks™, RotaryWave™ Package: Tray Frequency - Max: 312.5MHz Number of Circuits: 1 Standard Package: 260 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SM802128

Win Source Part Number: 1269729-SM802128UMG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: ClockWorks™, RotaryWave™
Package: Tray
Frequency - Max: 312.5MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SM802128

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802128UMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SM802128UMG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SM802128UMG
IC FREQ SYNTH 312.5MHZ 44QFN

IC FREQ SYNTH 312.5MHZ 44QFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802128UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SM802128UMG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SM802128UMG
IC FREQ SYNTH 312.5MHZ 44QFN

IC FREQ SYNTH 312.5MHZ 44QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SM802128UMG 1269729-SM802128UMG SM802128UMG SM802128UMG
Product Name 312.5MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL 1
Package Type Tray Surface Mount; 44-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 312 MHz 312 MHz 312 MHz
Unlock Full Specs
to access all available technical data