IC VCXO 18MHZ 8SOIC Product overview: PL500-16SC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-16SC-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350842-PL500-16SC-R
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Voltage Controlled Crystal Oscillator (VCXO)
Package: Tape & Reel
Frequency - Max: 18MHz
Number of Circuits: 1
Standard Package: 2,500
Input: Crystal
Output: LVCMOS, TTL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL500
"Voltage Controlled Crystal Oscillator (VCXO) IC 18MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"Voltage Controlled Crystal Oscillator (VCXO) IC 18MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"Voltage Controlled Crystal Oscillator (VCXO) IC 18MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC VCXO 18MHZ 8SOIC
IC VCXO 18MHZ 8SOIC
IC VCXO 18MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PL500-16SC-R | 1350842-PL500-16SC-R | 576-4934-1-ND | PL500-16SC-R | PL500-16SC-R | PL500-16SC-R |
| Product Name | 18MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, TTL | CMOS; TTL; LVCMOS, TTL | LVCMOS | LVCMOS, TTL | CMOS; TTL; LVCMOS, TTL | |
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | |
| Frequency | 18 MHz | 18 MHz | 18 MHz | 18 MHz | 18 MHz | 18 MHz |