The SY100E222LTI is a programmable clock generator and fanout buffer designed for high-speed applications, featuring a maximum clock frequency of 1.5GHz. It offers 15 LVPECL-compatible differential outputs organized into four independently selectable output banks, each capable of v?1 or v?2 frequency division. The device supports a wide operating temperature range from -40°C to +85°C and operates with a power supply of 3.3V ±10%. This component is pin-compatible with the MC100LVE222FA, making it a suitable drop-in replacement. It is packaged in a 52-pin LQFP format, facilitating integration into various designs. The SY100E222LTI is particularly applicable in SONET/SDH, Fibre Channel, and Gigabit Ethernet multi-channel applications, providing low skew of 50ps between outputs and compatibility with 100k I/O levels.
IC CLOCK GENERATOR 52LQFP Product overview: SY100E222LTI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100E222LTI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1104230-SY100E222LTI
Packaging: Tray
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVPECL
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-LQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Clock Generator IC 1.5GHz 1 52-LQFP
IC CLOCK GEN/BUFF LVPECL 52LQFP
IC CLOCK GEN/BUFF LVPECL 52LQFP
Clock Generator IC 1.5GHz 1 52-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY100E222LTI | 1104230-SY100E222LTI | SY100E222LTI-ND | SY100E222LTI | SY100E222LTI | SY100E222LTI |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100E222LTI | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Tray | Surface Mount; 52-LQFP (10x10) | Surface Mount; 52-LQFP | Surface Mount; Surface Mount | Surface Mount; 52-LQFP | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz |