IC VCXO 600MHZ 16QFN Product overview: PL560-08QC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 600MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL560-08QC-R can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 802385-PL560-08QC-R
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 600MHz
Number of Circuits: 1
Input: Crystal
Output: LVPECL
PLL: No
Divider/Multiplier: No/Yes
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.97V ~ 3.63V
Part Number Series: PL560
IC VCXO 600MHZ 16QFN
IC VCXO 600MHZ 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PL560-08QC-R | 802385-PL560-08QC-R | PL560-08QC-R | PL560-08QC-R |
| Product Name | 600MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL560-08QC-R | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | 1 | |
| Package Type | Tape & Reel (TR) | Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | ||
| Frequency | 600 MHz | 600 MHz | 600 MHz |