Microchip Technology, Inc. 25MHZ 800MHz TSSOP Clock and Timing IC PL502-35OC

Description
IC VCXO 25MHZ 16TSSOP / IC 800MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL502-35OC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-35OC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO 25MHZ 16TSSOP / IC 800MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL502-35OC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-35OC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHZ 800MHz TSSOP Clock and Timing IC - 728-PL502-35OC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ 800MHz TSSOP Clock and Timing IC
728-PL502-35OC
25MHZ 800MHz TSSOP Clock and Timing IC 728-PL502-35OC
IC VCXO 25MHZ 16TSSOP / IC 800MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL502-35OC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-35OC can be used for catalog matching and distributor lookup.

IC VCXO 25MHZ 16TSSOP / IC 800MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL502-35OC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-35OC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1085472-PL502-35OC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1085472-PL502-35OC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1085472-PL502-35OC
Win Source Part Number: 1085472-PL502-35OC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 2.97V ~ 3.63V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): PL502-38OC; NB3N3020DTG; NB3N3020DTR2G; 843252AGLF; NB3N3002DTG; CY22150FZXC; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-PL502-35OC Base Product Number: PL502 Product Status: Obsolete

Win Source Part Number: 1085472-PL502-35OC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 800MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): PL502-38OC; NB3N3020DTG; NB3N3020DTR2G; 843252AGLF; NB3N3002DTG; CY22150FZXC;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2266-PL502-35OC
Base Product Number: PL502
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-PL502-35OC 1085472-PL502-35OC
Product Name 25MHZ 800MHz TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tube Surface Mount; 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data