IC
IC VCXO
IC VCXO
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PL520-30DC-ND | PL520-30DC | PL520-30DC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Voltage Controlled Crystal Oscillator (VCXO); Clock Generator | Clock Generator |
| Bus Interface | PECL | ECL; PECL; LVDS; LVDS, PECL | |
| Package Type | Surface Mount; Die | ||
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts |