Microchip Technology, Inc. 12-Output Low Jitter Clock Generator SM803

Description
The SM803xxx is a dual PLL clock generator that achieves ultra-low, 75fs RMS phase jitter. With 12 total outputs and dividers on each output, this device can generate 12 different frequencies up to 850MHz. It accepts a quartz crystal input or a reference clock input.Each output channel is individually configurable to LVPECL, LVDS, HCSL or LVCMOS output logic. For LVCMOS, only the true side of the channel is used. The SM803xxx is packaged in a dual row 84 pin 7mm x 7mm QFN package. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features 75fs phase jitter @ 156.25MHz (1.875MHz to 20MHz) 180fs phase jitter @ 156.25MHz (12KHz to 20MHz) 2 high performance PLL synthesizers to generate multiple frequencies Independently programmable output logic and frequency Output logic: LVPECL, LVDS, HCSL, LVCMOS Crystal: 12MHz to 50MHz Reference Input: 12MHz to 850MHz No external crystal oscillator capacitors required 3.3V or 2.5V operating power supply Separate output power supplies Each bank can be at different levels (4 banks of 3 outputs each) Feedback input pins for use as zero delay buffer On chip power supply regulation for excellent power supply noise immunity Supports Commercial or Industrial temperature ranges Green, RoHS, and PFOS compliant Available in 48 pin, 84pin 7mm × 7mm and 76 pin 9mm x 9mm QFN package
Datasheet
Description
The SM803xxx is a dual PLL clock generator that achieves ultra-low, 75fs RMS phase jitter. With 12 total outputs and dividers on each output, this device can generate 12 different frequencies up to 850MHz. It accepts a quartz crystal input or a reference clock input.Each output channel is individually configurable to LVPECL, LVDS, HCSL or LVCMOS output logic. For LVCMOS, only the true side of the channel is used. The SM803xxx is packaged in a dual row 84 pin 7mm x 7mm QFN package. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features 75fs phase jitter @ 156.25MHz (1.875MHz to 20MHz) 180fs phase jitter @ 156.25MHz (12KHz to 20MHz) 2 high performance PLL synthesizers to generate multiple frequencies Independently programmable output logic and frequency Output logic: LVPECL, LVDS, HCSL, LVCMOS Crystal: 12MHz to 50MHz Reference Input: 12MHz to 850MHz No external crystal oscillator capacitors required 3.3V or 2.5V operating power supply Separate output power supplies Each bank can be at different levels (4 banks of 3 outputs each) Feedback input pins for use as zero delay buffer On chip power supply regulation for excellent power supply noise immunity Supports Commercial or Industrial temperature ranges Green, RoHS, and PFOS compliant Available in 48 pin, 84pin 7mm × 7mm and 76 pin 9mm x 9mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Output Low Jitter Clock Generator - SM803 - Microchip Technology, Inc.
Chandler, AZ, United States
12-Output Low Jitter Clock Generator
SM803
12-Output Low Jitter Clock Generator SM803
The SM803xxx is a dual PLL clock generator that achieves ultra-low, 75fs RMS phase jitter. With 12 total outputs and dividers on each output, this device can generate 12 different frequencies up to 850MHz. It accepts a quartz crystal input or a reference clock input.Each output channel is individually configurable to LVPECL, LVDS, HCSL or LVCMOS output logic. For LVCMOS, only the true side of the channel is used. The SM803xxx is packaged in a dual row 84 pin 7mm x 7mm QFN package. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features 75fs phase jitter @ 156.25MHz (1.875MHz to 20MHz) 180fs phase jitter @ 156.25MHz (12KHz to 20MHz) 2 high performance PLL synthesizers to generate multiple frequencies Independently programmable output logic and frequency Output logic: LVPECL, LVDS, HCSL, LVCMOS Crystal: 12MHz to 50MHz Reference Input: 12MHz to 850MHz No external crystal oscillator capacitors required 3.3V or 2.5V operating power supply Separate output power supplies Each bank can be at different levels (4 banks of 3 outputs each) Feedback input pins for use as zero delay buffer On chip power supply regulation for excellent power supply noise immunity Supports Commercial or Industrial temperature ranges Green, RoHS, and PFOS compliant Available in 48 pin, 84pin 7mm × 7mm and 76 pin 9mm x 9mm QFN package

The SM803xxx is a dual PLL clock generator that achieves ultra-low, 75fs RMS phase jitter. With 12 total outputs and dividers on each output, this device can generate 12 different frequencies up to 850MHz. It accepts a quartz crystal input or a reference clock input.Each output channel is individually configurable to LVPECL, LVDS, HCSL or LVCMOS output logic. For LVCMOS, only the true side of the channel is used. The SM803xxx is packaged in a dual row 84 pin 7mm x 7mm QFN package.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Additional Features

  • 75fs phase jitter @ 156.25MHz (1.875MHz to 20MHz)
  • 180fs phase jitter @ 156.25MHz (12KHz to 20MHz)
  • 2 high performance PLL synthesizers to generate multiple frequencies
  • Independently programmable output logic and frequency
  • Output logic: LVPECL, LVDS, HCSL, LVCMOS
  • Crystal: 12MHz to 50MHz
  • Reference Input: 12MHz to 850MHz
  • No external crystal oscillator capacitors required
  • 3.3V or 2.5V operating power supply
  • Separate output power supplies
  • Each bank can be at different levels (4 banks of 3 outputs each)
  • Feedback input pins for use as zero delay buffer
  • On chip power supply regulation for excellent power supply noise immunity
  • Supports Commercial or Industrial temperature ranges
  • Green, RoHS, and PFOS compliant
  • Available in 48 pin, 84pin 7mm × 7mm and 76 pin 9mm x 9mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number SM803
Product Name 12-Output Low Jitter Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12248-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details