Microchip Technology, Inc. Clock and Timing IC PL680-38QC-R

Description
IC CLK BUFFER LVPECL 16QFN Product overview: PL680-38QC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-38QC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFFER LVPECL 16QFN Product overview: PL680-38QC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-38QC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-PL680-38QC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-PL680-38QC-R
Clock and Timing IC 728-PL680-38QC-R
IC CLK BUFFER LVPECL 16QFN Product overview: PL680-38QC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-38QC-R can be used for catalog matching and distributor lookup.

IC CLK BUFFER LVPECL 16QFN Product overview: PL680-38QC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-38QC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL680-38QC-R
1089357-PL680-38QC-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL680-38QC-R 1089357-PL680-38QC-R
Manufacturer: Microchip Technology Win Source Part Number: 1089357-PL680-38QC-R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.25 V to 3.63 V Maximum Input Frequency: 640MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089357-PL680-38QC-R
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.25 V to 3.63 V
Maximum Input Frequency: 640MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL680-38QC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL680-38QC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL680-38QC-R
IC CLK BUFFER LVPECL 16QFN

IC CLK BUFFER LVPECL 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-PL680-38QC-R 1089357-PL680-38QC-R PL680-38QC-R
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL680-38QC-R Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Reel - TR Surface Mount; 16-QFN (3x3) Surface Mount; Surface Mount
Frequency 640 MHz 640 MHz 640 MHz
Unlock Full Specs
to access all available technical data