Ethernet, SONET/SDH IC 750MHz 1 Output 81-CSBGA (10x10)
IC CLK SYNTHESIZER 10OUT 81CSBGA
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | MAX24710EXG2-ND | MAX24710EXG2 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | CMOS | |
| Package Type | Surface Mount; 81-LBGA, CSBGA | Surface Mount; Surface Mount |
| Supply Voltage | 1.8 to 3.3 volts | |
| Frequency | 750 MHz | 750 MHz |