IC VCXO 36MHZ 8SOP Product overview: PL500-17SC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-17SC can be used for catalog matching and distributor lookup.
"Voltage Controlled Crystal Oscillator (VCXO) IC 36MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 967486-PL500-17SC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Voltage Controlled Crystal Oscillator (VCXO)
Package: Tube
Frequency - Max: 36MHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, TTL
PLL: No
Divider/Multiplier: No/No
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): PL500-16SC; DS1090U-2/V+; PL602-21SC-R; PL602-21SC; PL602-21SI;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL500
IC VCXO 36MHZ 8SOP
IC VCXO 36MHZ 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PL500-17SC | PL500-17SC-ND | 967486-PL500-17SC | PL500-17SC | PL500-17SC |
| Product Name | 36MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, TTL | LVCMOS | CMOS; TTL; LVCMOS, TTL | CMOS; TTL; LVCMOS, TTL | |
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | |
| Frequency | 36 MHz | 36 MHz | 36 MHz | 36 MHz | 36 MHz |