Microchip Technology, Inc. Clock and Timing IC MX852EB0027

Description
IC SYNTH MODULE 38LGA Product overview: MX852EB0027 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MX852EB0027 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTH MODULE 38LGA Product overview: MX852EB0027 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MX852EB0027 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-MX852EB0027 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-MX852EB0027
Clock and Timing IC 728-MX852EB0027
IC SYNTH MODULE 38LGA Product overview: MX852EB0027 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MX852EB0027 can be used for catalog matching and distributor lookup.

IC SYNTH MODULE 38LGA Product overview: MX852EB0027 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MX852EB0027 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1319933-MX852EB0027 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1319933-MX852EB0027
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1319933-MX852EB0027
Manufacturer: Microchip Technology Win Source Part Number: 1319933-MX852EB0027 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 43 Mounting: Surface Mount Input: Crystal Output: HCSL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 38-LGA (5x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MX852EB0027 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319933-MX852EB0027
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 43
Mounting: Surface Mount
Input: Crystal
Output: HCSL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 38-LGA (5x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MX852EB0027
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MX852EB0027 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MX852EB0027
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MX852EB0027
IC SYNTH MODULE 38LGA

IC SYNTH MODULE 38LGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MX852EB0027
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MX852EB0027
IC SYNTH MODULE 38LGA

IC SYNTH MODULE 38LGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-MX852EB0027 1319933-MX852EB0027 MX852EB0027 MX852EB0027
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface HCSL HCSL 1
Package Type Tube Surface Mount; Module Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data