IC CLOCK GENERATOR 6VFLGA Product overview: DSC613RA3A-018B from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613RA3A-018B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1344209-DSC613RA3A-0
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSC613
Type: Clock Generator
Package: Tube
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 140
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (2x1.6)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSC613
Clock Generator IC 100MHz 1 6-VFLGA
IC CLOCK GENERATOR 6VFLGA
MEMS OSC AUTO -40C-125C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-DSC613RA3A-018B | 1344209-DSC613RA3A-018B | DSC613RA3A-018B | DSC613RA3A-018B | DSC613RA3A-018B |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Tube | 6-VFLGA | Surface Mount; 6-VFLGA | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |