"IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLK MULTPLX 1:5 134MHZ 8SOIC Product overview: PL123-05SI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 134MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 134MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123-05SI-R can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 792385-PL123-05SI-R
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 134MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: PL123-05
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): PI6C2405-1HW; PI6C2405-1HWE; PI6C2405-1WIE; PI6C2405-1WE;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC CLK MULTPLX 1:5 134MHZ 8SOIC
IC CLK MULTPLX 1:5 134MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PL123-05SI-R-ND | 728-PL123-05SI-R | 792385-PL123-05SI-R | PL123-05SI-R | PL123-05SI-R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 134MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123-05SI-R | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |