Microchip Technology, Inc. 3-Output Low Power MEMS Clock Generator DSC613

Description
The DSC613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSC613 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. DSC613 product family sell sheet Under the same family, the DSC612 supports two anyRate LVCMOS clock outputs and two control inputs. Additional Features Supports 3 LVCMOS clock outputs from 2kHz to 100MHz Integrated MEMS resonator eliminates the need of external crystal Low power consumption: 5.2mA active, 1 µA standby current Wide supply voltage range: 1.71V -3.63V Ultra-small package size: 1.6mm x 1.2mm, 2.0mm x 1.6mm, 2.5mm x 2.0mm High frequency stability: ±20ppm, ±25ppm, ±50ppm Supports wide temperature range: -40 to +125ºC Flexible control functions: Output Enable, Standby, SLEEP, Frequency Select, SpreadSpectrum Enable Supports 3 output drive strength and Spread Spectrum clock for EMI reduction Excellent shock and vibration immunity High reliability Lead free and RoHS compliant Refer to DSA613 for automotive applications
Datasheet
Description
The DSC613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSC613 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. DSC613 product family sell sheet Under the same family, the DSC612 supports two anyRate LVCMOS clock outputs and two control inputs. Additional Features Supports 3 LVCMOS clock outputs from 2kHz to 100MHz Integrated MEMS resonator eliminates the need of external crystal Low power consumption: 5.2mA active, 1 µA standby current Wide supply voltage range: 1.71V -3.63V Ultra-small package size: 1.6mm x 1.2mm, 2.0mm x 1.6mm, 2.5mm x 2.0mm High frequency stability: ±20ppm, ±25ppm, ±50ppm Supports wide temperature range: -40 to +125ºC Flexible control functions: Output Enable, Standby, SLEEP, Frequency Select, SpreadSpectrum Enable Supports 3 output drive strength and Spread Spectrum clock for EMI reduction Excellent shock and vibration immunity High reliability Lead free and RoHS compliant Refer to DSA613 for automotive applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Output Low Power MEMS Clock Generator - DSC613 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Output Low Power MEMS Clock Generator
DSC613
3-Output Low Power MEMS Clock Generator DSC613
The DSC613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSC613 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. DSC613 product family sell sheet Under the same family, the DSC612 supports two anyRate LVCMOS clock outputs and two control inputs. Additional Features Supports 3 LVCMOS clock outputs from 2kHz to 100MHz Integrated MEMS resonator eliminates the need of external crystal Low power consumption: 5.2mA active, 1 µA standby current Wide supply voltage range: 1.71V -3.63V Ultra-small package size: 1.6mm x 1.2mm, 2.0mm x 1.6mm, 2.5mm x 2.0mm High frequency stability: ±20ppm, ±25ppm, ±50ppm Supports wide temperature range: -40 to +125ºC Flexible control functions: Output Enable, Standby, SLEEP, Frequency Select, SpreadSpectrum Enable Supports 3 output drive strength and Spread Spectrum clock for EMI reduction Excellent shock and vibration immunity High reliability Lead free and RoHS compliant Refer to DSA613 for automotive applications

The DSC613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechanical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction.

The DSC613 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples.

DSC613 product family sell sheet

Under the same family, the DSC612 supports two anyRate LVCMOS clock outputs and two control inputs.

Additional Features

  • Supports 3 LVCMOS clock outputs from 2kHz to 100MHz
  • Integrated MEMS resonator eliminates the need of external crystal
  • Low power consumption: 5.2mA active, 1 µA standby current
  • Wide supply voltage range: 1.71V -3.63V
  • Ultra-small package size: 1.6mm x 1.2mm, 2.0mm x 1.6mm, 2.5mm x 2.0mm
  • High frequency stability: ±20ppm, ±25ppm, ±50ppm
  • Supports wide temperature range: -40 to +125ºC
  • Flexible control functions: Output Enable, Standby, SLEEP, Frequency Select, SpreadSpectrum Enable
  • Supports 3 output drive strength and Spread Spectrum clock for EMI reduction
  • Excellent shock and vibration immunity
  • High reliability
  • Lead free and RoHS compliant
    • Refer to DSA613 for automotive applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number DSC613
Product Name 3-Output Low Power MEMS Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-4BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1750 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details