36 - 130MHZ CRYSTAL INPUT 36 - 1 Product overview: PL500-37DC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 130MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-37DC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889968-PL500-37DC
Operating Temperature Range: 0°C ~ 70°C
Features: Voltage Controlled Crystal Oscillator (VCXO) IC 130MHz 1 Die
Package: Box
Package: Die
Mounting: Surface Mount
Family Name: PL500-37
Categories: Integrated Circuits (ICs)
Case / Package: Die
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
36 - 130MHZ CRYSTAL INPUT 36 - 1
36 - 130MHZ CRYSTAL INPUT 36 - 1
36 - 130MHZ CRYSTAL INPUT 36 - 1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PL500-37DC | 889968-PL500-37DC | PL500-37DC | PL500-37DC | PL500-37DC |
| Product Name | 130MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL500-37DC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS, TTL | ||
| Package Type | Box | Surface Mount; Die | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | ||
| Frequency | 130 MHz | 130 MHz | 130 MHz | 130 MHz |