Clock Generator IC 1.5GHz 1 52-LQFP
Win Source Part Number: 1269744-SY100E222LTI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: 100E, Precision Edge®
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 1.5GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVPECL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 52-LQFP
Supplier Device Package: 52-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E222LTI TR,SY100E222LTI TR,SY100E222LTITR,SY
Base Product Number: SY100E222
RoHS Status: RoHS non-compliant
IC CLOCK GENERATOR 52LQFP Product overview: SY100E222LTI-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100E222LTI-TR can be used for catalog matching and distributor lookup.
Clock Generator IC 1.5GHz 1 52-LQFP
IC CLOCK GEN/BUFF LVPECL 52LQFP
IC CLOCK GEN/BUFF LVPECL 52LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY100E222LTI-TR-ND | 1269744-SY100E222LTI-TR | 728-SY100E222LTI-TR | SY100E222LTI-TR | SY100E222LTI-TR | SY100E222LTI-TR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; 52-LQFP | Surface Mount; 52-LQFP | Tape & Reel (TR) | Surface Mount; 52-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |