Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers PL560-48OC-R

Description
"IC 160MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC 160MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PL560-48OC-R-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PL560-48OC-R-ND
Clock Generators, PLLs, Frequency Synthesizers PL560-48OC-R-ND
"IC 160MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"IC 160MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL560-48OC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL560-48OC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL560-48OC-R
IC VCXO 160MHZ 16TSSOP

IC VCXO 160MHZ 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL560-48OC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL560-48OC-R
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL560-48OC-R
IC VCXO 160MHZ 16TSSOP

IC VCXO 160MHZ 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PL560-48OC-R-ND PL560-48OC-R PL560-48OC-R
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator No; Clock Generator
Bus Interface LVPECL 1
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP
Supply Voltage 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08814-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
5 suppliers
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers