Microchip Technology, Inc. 78fs Jitter Clock Generator SM806

Description
CREATE AND SAMPLE YOUR CUSTOM SM806 HERE The SM806 is a PLL clock generator that achieves ultra-low phase jitter (78 fs 12KHz to 20 MHz). With six total outputs and dividers on each output, this device can generate six different frequencies up to 875 MHz, from a low-cost quartz crystal or a reference clock input. Each of the six outputs can be independently programmed to LVPECL, LVDS, HCSL. The SM806xxx is packaged in a 48-pin VQFN with up to six outputs or a 24-pin VQFN with two outputs. Sample Preconfigured Ethernet Clock Generators SM806039UMG - 6x156.25 MHz LVPECL SM806037UMG - 4x156.25 MHz LVPECL SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL Sample Preconfigured PCIe Clock Generators SM806034UMG - 6x100 MHz HCSL SM806033UMG - 4x100 MHz HCSL Sample Other Pre-Configured Clock Generators SM806047UMG - 2x156.257812 MHz HCSL in 4x4mm package SM806022UMG - 2x156.25 MHz HCSL in 4x4mm package for NVLINK Sample & Buy All Preconfigured SM806s here Additional Features 78fs at 156.25MHz (12kHz to 20MHz) Generates up to 6 combinations of differential or single-ended LVPECL, LVDS, HCSL, LVCMOS clock outputs. On chip power supply regulation for excellent board level power supply noise immunity Selectable input: Crystal: 32.5MHz to 156.25MHz Reference input: 11MHz to 80MHz No external crystal oscillator capacitors required 2.5V or 3.3V operating power supply Available in Industrial Temperature range Available in Green, RoHS, and PFOS compliant QFN packages: Packages starting as small as 24-pin 4mm x 4mm and 44-pin 7mm x 7mm CREATE AND SAMPLE YOUR CUSTOM SM806 HERE
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM SM806 HERE The SM806 is a PLL clock generator that achieves ultra-low phase jitter (78 fs 12KHz to 20 MHz). With six total outputs and dividers on each output, this device can generate six different frequencies up to 875 MHz, from a low-cost quartz crystal or a reference clock input. Each of the six outputs can be independently programmed to LVPECL, LVDS, HCSL. The SM806xxx is packaged in a 48-pin VQFN with up to six outputs or a 24-pin VQFN with two outputs. Sample Preconfigured Ethernet Clock Generators SM806039UMG - 6x156.25 MHz LVPECL SM806037UMG - 4x156.25 MHz LVPECL SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL Sample Preconfigured PCIe Clock Generators SM806034UMG - 6x100 MHz HCSL SM806033UMG - 4x100 MHz HCSL Sample Other Pre-Configured Clock Generators SM806047UMG - 2x156.257812 MHz HCSL in 4x4mm package SM806022UMG - 2x156.25 MHz HCSL in 4x4mm package for NVLINK Sample & Buy All Preconfigured SM806s here Additional Features 78fs at 156.25MHz (12kHz to 20MHz) Generates up to 6 combinations of differential or single-ended LVPECL, LVDS, HCSL, LVCMOS clock outputs. On chip power supply regulation for excellent board level power supply noise immunity Selectable input: Crystal: 32.5MHz to 156.25MHz Reference input: 11MHz to 80MHz No external crystal oscillator capacitors required 2.5V or 3.3V operating power supply Available in Industrial Temperature range Available in Green, RoHS, and PFOS compliant QFN packages: Packages starting as small as 24-pin 4mm x 4mm and 44-pin 7mm x 7mm CREATE AND SAMPLE YOUR CUSTOM SM806 HERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
78fs Jitter Clock Generator - SM806 - Microchip Technology, Inc.
Chandler, AZ, United States
78fs Jitter Clock Generator
SM806
78fs Jitter Clock Generator SM806
CREATE AND SAMPLE YOUR CUSTOM SM806 HERE The SM806 is a PLL clock generator that achieves ultra-low phase jitter (78 fs 12KHz to 20 MHz). With six total outputs and dividers on each output, this device can generate six different frequencies up to 875 MHz, from a low-cost quartz crystal or a reference clock input. Each of the six outputs can be independently programmed to LVPECL, LVDS, HCSL. The SM806xxx is packaged in a 48-pin VQFN with up to six outputs or a 24-pin VQFN with two outputs. Sample Preconfigured Ethernet Clock Generators SM806039UMG - 6x156.25 MHz LVPECL SM806037UMG - 4x156.25 MHz LVPECL SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL Sample Preconfigured PCIe Clock Generators SM806034UMG - 6x100 MHz HCSL SM806033UMG - 4x100 MHz HCSL Sample Other Pre-Configured Clock Generators SM806047UMG - 2x156.257812 MHz HCSL in 4x4mm package SM806022UMG - 2x156.25 MHz HCSL in 4x4mm package for NVLINK Sample & Buy All Preconfigured SM806s here Additional Features 78fs at 156.25MHz (12kHz to 20MHz) Generates up to 6 combinations of differential or single-ended LVPECL, LVDS, HCSL, LVCMOS clock outputs. On chip power supply regulation for excellent board level power supply noise immunity Selectable input: Crystal: 32.5MHz to 156.25MHz Reference input: 11MHz to 80MHz No external crystal oscillator capacitors required 2.5V or 3.3V operating power supply Available in Industrial Temperature range Available in Green, RoHS, and PFOS compliant QFN packages: Packages starting as small as 24-pin 4mm x 4mm and 44-pin 7mm x 7mm CREATE AND SAMPLE YOUR CUSTOM SM806 HERE

CREATE AND SAMPLE YOUR CUSTOM SM806 HERE
The SM806 is a PLL clock generator that achieves ultra-low phase jitter (78 fs 12KHz to 20 MHz). With six total outputs and dividers on each output, this device can generate six different frequencies up to 875 MHz, from a low-cost quartz crystal or a reference clock input. Each of the six outputs can be independently programmed to LVPECL, LVDS, HCSL. The SM806xxx is packaged in a 48-pin VQFN with up to six outputs or a 24-pin VQFN with two outputs.
Sample Preconfigured Ethernet Clock Generators
SM806039UMG - 6x156.25 MHz LVPECL
SM806037UMG - 4x156.25 MHz LVPECL
SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL
Sample Preconfigured PCIe Clock Generators
SM806034UMG - 6x100 MHz HCSL
SM806033UMG - 4x100 MHz HCSL
Sample Other Pre-Configured Clock Generators
SM806047UMG - 2x156.257812 MHz HCSL in 4x4mm package
SM806022UMG - 2x156.25 MHz HCSL in 4x4mm package for NVLINK
Sample & Buy All Preconfigured SM806s here

Additional Features

  • 78fs at 156.25MHz (12kHz to 20MHz)
  • Generates up to 6 combinations of differential or single-ended LVPECL, LVDS, HCSL, LVCMOS clock outputs.
  • On chip power supply regulation for excellent board level power supply noise immunity
  • Selectable input:
  • Crystal: 32.5MHz to 156.25MHz
  • Reference input: 11MHz to 80MHz
  • No external crystal oscillator capacitors required
  • 2.5V or 3.3V operating power supply
  • Available in Industrial Temperature range
  • Available in Green, RoHS, and PFOS compliant QFN packages:
    • Packages starting as small as 24-pin 4mm x 4mm
    • and 44-pin 7mm x 7mm
    • CREATE AND SAMPLE YOUR CUSTOM SM806 HERE
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number SM806
Product Name 78fs Jitter Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details