Win Source Part Number: 1085427-PL610-33D5C
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Box
Frequency - Max: 32.768kHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 1.62V ~ 3.63V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: 150-PL610-33D5C
Base Product Number: PL610-33
PICOXO DIVIDE BY 794 FOR 32.768K Product overview: PL610-33D5C from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL610-33D5C can be used for catalog matching and distributor lookup.
PICOXO DIVIDE BY 794 FOR 32.768K
PICOXO DIVIDE BY 794 FOR 32.768K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1085427-PL610-33D5C | 728-PL610-33D5C | PL610-33D5C | PL610-33D5C |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; Die | Box | Surface Mount; Surface Mount | |
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 1.62 to 3.63 volts |