Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123-09OC-R PL123-09OC-R

Description
Manufacturer: Microchip Technology Win Source Part Number: 792387-PL123-09OC-R Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 134MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: PL123-09 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): IDT2309B-1HPGGI; CY2309ZZC-1HT; CY2309ZZC-1H; 2309GI-1HLFT; 2309GI-1HLF; 2309B-1HPGI; 2309-1HPGI; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792387-PL123-09OC-R Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 134MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: PL123-09 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): IDT2309B-1HPGGI; CY2309ZZC-1HT; CY2309ZZC-1H; 2309GI-1HLFT; 2309GI-1HLF; 2309B-1HPGI; 2309-1HPGI; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123-09OC-R
792387-PL123-09OC-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123-09OC-R 792387-PL123-09OC-R
Manufacturer: Microchip Technology Win Source Part Number: 792387-PL123-09OC-R Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 134MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: PL123-09 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): IDT2309B-1HPGGI; CY2309ZZC-1HT; CY2309ZZC-1H; 2309GI-1HLFT; 2309GI-1HLF; 2309B-1HPGI; 2309-1HPGI; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792387-PL123-09OC-R
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 134MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: PL123-09
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): IDT2309B-1HPGGI; CY2309ZZC-1HT; CY2309ZZC-1H; 2309GI-1HLFT; 2309GI-1HLF; 2309B-1HPGI; 2309-1HPGI;
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 576-4091-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
576-4091-2-ND
Clock Generators, PLLs, Frequency Synthesizers 576-4091-2-ND
"IC 134MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"IC 134MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
134MHZ Clock and Timing IC
728-PL123-09OC-R
134MHZ Clock and Timing IC 728-PL123-09OC-R
IC CLK MULTPX 1:9 134MHZ 16TSSOP Product overview: PL123-09OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 134MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 134MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123-09OC-R can be used for catalog matching and distributor lookup.

IC CLK MULTPX 1:9 134MHZ 16TSSOP Product overview: PL123-09OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 134MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 134MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123-09OC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123-09OC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL123-09OC-R
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL123-09OC-R
IC CLK MULTPX 1:9 134MHZ 16TSSOP

IC CLK MULTPX 1:9 134MHZ 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123-09OC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL123-09OC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL123-09OC-R
IC CLK MULTPX 1:9 134MHZ 16TSSOP

IC CLK MULTPX 1:9 134MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 792387-PL123-09OC-R 576-4091-2-ND 728-PL123-09OC-R PL123-09OC-R PL123-09OC-R
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123-09OC-R Clock Generators, PLLs, Frequency Synthesizers 134MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock Clock Clock
Package Type Surface Mount Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data