Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL502-04SC-R

Description
Win Source Part Number: 1085471-PL502-04SC-R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Voltage Controlled Crystal Oscillator (VCXO) Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL502
Request a Quote Datasheet
Description
Win Source Part Number: 1085471-PL502-04SC-R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Voltage Controlled Crystal Oscillator (VCXO) Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1085471-PL502-04SC-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1085471-PL502-04SC-R
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1085471-PL502-04SC-R
Win Source Part Number: 1085471-PL502-04SC-R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Voltage Controlled Crystal Oscillator (VCXO) Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL502

Win Source Part Number: 1085471-PL502-04SC-R
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Voltage Controlled Crystal Oscillator (VCXO)
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL502

Buy Now Datasheet
25MHZ 200MHz SOIC Clock and Timing IC - 728-PL502-04SC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ 200MHz SOIC Clock and Timing IC
728-PL502-04SC-R
25MHZ 200MHz SOIC Clock and Timing IC 728-PL502-04SC-R
IC VCXO 25MHZ 8SOIC / Voltage Controlled Crystal Oscillator (VCXO) IC 200MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: PL502-04SC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 200MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 200MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-04SC-R can be used for catalog matching and distributor lookup.

IC VCXO 25MHZ 8SOIC / Voltage Controlled Crystal Oscillator (VCXO) IC 200MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: PL502-04SC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 200MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 200MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-04SC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL502-04SC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL502-04SC-R
IC VCXO 25MHZ 8SOIC

IC VCXO 25MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1085471-PL502-04SC-R 728-PL502-04SC-R PL502-04SC-R
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 25MHZ 200MHz SOIC Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9547BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXC-212T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers