The PL585-28DC from Quarktwin Technology Ltd. is a dual LC core monolithic clock generator capable of output frequencies up to 250MHz. It utilizes a low-cost fundamental crystal input ranging from 19MHz to 40MHz and maintains sub-picoseconds RMS phase jitter, achieving <0.6ps RMS phase jitter at 155.52MHz. The device features LVPECL output with a maximum power consumption of less than 90mA at 155MHz and under 10µA in power-down mode. It operates within a temperature range of 0°C to 70°C for commercial applications and -40°C to 85°C for industrial applications. The PL585-28DC supports programmable output enable polarity selection and offers a pullability of ±150 ppm. It is available in die form, making it suitable for integration into various high-performance applications such as Fiber Channel, serial ATA, and Ethernet.
IC 250MHz 1 Die
IC CLOCK BUFFER DIE
IC CLOCK BUFFER DIE
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PL585-28DC-ND | PL585-28DC | PL585-28DC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator |
| Bus Interface | LVPECL | 1 | |
| Package Type | Surface Mount; Die | Surface Mount; Surface Mount | |
| Supply Voltage | 2.97 to 3.63 volts |