Microchip Technology, Inc. Application Specific Clock/Timing MAX3624UTJ2T

Description
Ethernet, Fibre Channel, SONET/SDH Clock Generator IC 318.5MHz 1 Output 32-TQFN (5x5)
Request a Quote Datasheet
Description
Ethernet, Fibre Channel, SONET/SDH Clock Generator IC 318.5MHz 1 Output 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - MAX3624UTJ2T-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
MAX3624UTJ2T-ND
Application Specific Clock/Timing MAX3624UTJ2T-ND
Ethernet, Fibre Channel, SONET/SDH Clock Generator IC 318.5MHz 1 Output 32-TQFN (5x5)

Ethernet, Fibre Channel, SONET/SDH Clock Generator IC 318.5MHz 1 Output 32-TQFN (5x5)

Buy Now Datasheet
Clock/Timing - Application Specific - MAX3624UTJ2T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MAX3624UTJ2T
Clock/Timing - Application Specific MAX3624UTJ2T
IC CLOCK GEN PREC LO JITT 32TQFN

IC CLOCK GEN PREC LO JITT 32TQFN

Supplier's Site Datasheet
Application Specific Clock/Timing - MAX3624UTJ2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MAX3624UTJ2T
Application Specific Clock/Timing MAX3624UTJ2T
Ethernet, Fibre Channel, SONET/SDH Clock Generator IC 318.5MHz 1 Output 32-TQFN (5x5)

Ethernet, Fibre Channel, SONET/SDH Clock Generator IC 318.5MHz 1 Output 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number MAX3624UTJ2T-ND MAX3624UTJ2T MAX3624UTJ2T
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL
Package Type Surface Mount; 32-WFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 32-WFQFN Exposed Pad
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
CD74HCT297 High Speed CMOS Logic Digital Phase-Locked-Loop - CD74HCT297E - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23S08SXI-2T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers