PL685-88DC -- CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Microchip Technology, Inc.
Clock Generators, PLLs, Frequency Synthesizers
PL685-88DC
Description
IC 800MHz 1 Die
-
DigiKey
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
IC 800MHz 1 Die
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL685-88DC
Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL685-88DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
IC Clocks |
|
Product Number
|
PL685-88DC-ND |
PL685-88DC |
PL685-88DC |
|
Product Name
|
Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Yes; Clock Generator
|
Clock Generator
|
|
Bus Interface
|
LVPECL
|
1
|
|
|
Package Type
|
Surface Mount; Die
|
|
Surface Mount; Surface Mount
|
|
Supply Voltage
|
2.97 to 3.63 volts
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Bus Interface
CMOS; HCSL, LVCMOS
Package Type
Surface Mount; 32-VFQFN Exposed Pad
View Details
5 suppliers
Bus Interface
LVCMOS
Package Type
Bulk
Supply Voltage
3 to 3.6 volts
View Details
2 suppliers
Device Type
Real Time Clock
Bus Interface
SPI; SPI, 4-Wire Serial
Features / Standards
Programmable
View Details