Microchip Technology, Inc. 1.8V to 3.3V, PicoPLL™, 3-PLL, 8 Output Clock PL613-01

Description
CREATE AND SAMPLE YOUR CUSTOM PL613 HERE The PL613-01 is an advanced triple PLL design based on PicoPLL™, world’s smallest programmable clock, technology. This advanced technology allows the 8 output PL613-01 to fit in to a small 3mm x 3mm QFN package or TSSOP for high performance, low-power, low-cost applications. Besides its small form factor and 8 outputs that can reduce overall system costs, the PL613-01 offers superior phase noise, jitter and power consumption performance.The power down feature of PL613-01, when activated, allows the IC to consume less than 10µA of power, while its CSEL[0:1] allows switching between up to 4 pre-programmed configurations. The FSELX, on the other hand, allows frequency switching of two outputs (CLK1 & CLK2) on a single clock pin (CLK2). Additional Features Designed for PCB space savings with 3 low-power Programmable PLLs and up to 8 clock outputs Low-Power Consumption 10µA typical when PDB is activated Output Frequency: ≤110MHz @ 1.8V operation ≤166MHz @ 2.5V operation ≤200MHz @ 3.3V operation Input Frequency: Fundamental Crystal: 10MHz to 40MHz Reference Input: 10MHz to 200MHz Programmable I/O pins can be configured as Output Enable (OE), Configuration Switching (CSEL), Frequency Switching (FSELX), Power Down (PDB) inputs, or Clock outputs Disabled outputs programmable as HiZ or Active Low Four distinct configurations selectable with CSEL[0:1] Single 1.8V, 2.5V or 3.3V ±10% power supply Temperature range: 0°C to +70°C, -40°C to +85°C Available in GREEN/RoHS compliant 3mm x 3mm QFN or TSSOP packages
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM PL613 HERE The PL613-01 is an advanced triple PLL design based on PicoPLL™, world’s smallest programmable clock, technology. This advanced technology allows the 8 output PL613-01 to fit in to a small 3mm x 3mm QFN package or TSSOP for high performance, low-power, low-cost applications. Besides its small form factor and 8 outputs that can reduce overall system costs, the PL613-01 offers superior phase noise, jitter and power consumption performance.The power down feature of PL613-01, when activated, allows the IC to consume less than 10µA of power, while its CSEL[0:1] allows switching between up to 4 pre-programmed configurations. The FSELX, on the other hand, allows frequency switching of two outputs (CLK1 & CLK2) on a single clock pin (CLK2). Additional Features Designed for PCB space savings with 3 low-power Programmable PLLs and up to 8 clock outputs Low-Power Consumption 10µA typical when PDB is activated Output Frequency: ≤110MHz @ 1.8V operation ≤166MHz @ 2.5V operation ≤200MHz @ 3.3V operation Input Frequency: Fundamental Crystal: 10MHz to 40MHz Reference Input: 10MHz to 200MHz Programmable I/O pins can be configured as Output Enable (OE), Configuration Switching (CSEL), Frequency Switching (FSELX), Power Down (PDB) inputs, or Clock outputs Disabled outputs programmable as HiZ or Active Low Four distinct configurations selectable with CSEL[0:1] Single 1.8V, 2.5V or 3.3V ±10% power supply Temperature range: 0°C to +70°C, -40°C to +85°C Available in GREEN/RoHS compliant 3mm x 3mm QFN or TSSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V to 3.3V, PicoPLL™, 3-PLL, 8 Output Clock - PL613-01 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V to 3.3V, PicoPLL™, 3-PLL, 8 Output Clock
PL613-01
1.8V to 3.3V, PicoPLL™, 3-PLL, 8 Output Clock PL613-01
CREATE AND SAMPLE YOUR CUSTOM PL613 HERE The PL613-01 is an advanced triple PLL design based on PicoPLL™, world’s smallest programmable clock, technology. This advanced technology allows the 8 output PL613-01 to fit in to a small 3mm x 3mm QFN package or TSSOP for high performance, low-power, low-cost applications. Besides its small form factor and 8 outputs that can reduce overall system costs, the PL613-01 offers superior phase noise, jitter and power consumption performance.The power down feature of PL613-01, when activated, allows the IC to consume less than 10µA of power, while its CSEL[0:1] allows switching between up to 4 pre-programmed configurations. The FSELX, on the other hand, allows frequency switching of two outputs (CLK1 & CLK2) on a single clock pin (CLK2). Additional Features Designed for PCB space savings with 3 low-power Programmable PLLs and up to 8 clock outputs Low-Power Consumption 10µA typical when PDB is activated Output Frequency: ≤110MHz @ 1.8V operation ≤166MHz @ 2.5V operation ≤200MHz @ 3.3V operation Input Frequency: Fundamental Crystal: 10MHz to 40MHz Reference Input: 10MHz to 200MHz Programmable I/O pins can be configured as Output Enable (OE), Configuration Switching (CSEL), Frequency Switching (FSELX), Power Down (PDB) inputs, or Clock outputs Disabled outputs programmable as HiZ or Active Low Four distinct configurations selectable with CSEL[0:1] Single 1.8V, 2.5V or 3.3V ±10% power supply Temperature range: 0°C to +70°C, -40°C to +85°C Available in GREEN/RoHS compliant 3mm x 3mm QFN or TSSOP packages

CREATE AND SAMPLE YOUR CUSTOM PL613 HERE

The PL613-01 is an advanced triple PLL design based on PicoPLL™, world’s smallest programmable clock, technology. This advanced technology allows the 8 output PL613-01 to fit in to a small 3mm x 3mm QFN package or TSSOP for high performance, low-power, low-cost applications. Besides its small form factor and 8 outputs that can reduce overall system costs, the PL613-01 offers superior phase noise, jitter and power consumption performance.The power down feature of PL613-01, when activated, allows the IC to consume less than 10µA of power, while its CSEL[0:1] allows switching between up to 4 pre-programmed configurations. The FSELX, on the other hand, allows frequency switching of two outputs (CLK1 & CLK2) on a single clock pin (CLK2). Additional Features

    • Designed for PCB space savings with 3 low-power Programmable PLLs and up to 8 clock outputs
    • Low-Power Consumption
      • 10µA typical when PDB is activated
    • Output Frequency:
      • ≤110MHz @ 1.8V operation
      • ≤166MHz @ 2.5V operation
      • ≤200MHz @ 3.3V operation
    • Input Frequency:
      • Fundamental Crystal: 10MHz to 40MHz
      • Reference Input: 10MHz to 200MHz
    • Programmable I/O pins can be configured as Output Enable (OE), Configuration Switching (CSEL), Frequency Switching (FSELX), Power Down (PDB) inputs, or Clock outputs
    • Disabled outputs programmable as HiZ or Active Low
    • Four distinct configurations selectable with CSEL[0:1]
    • Single 1.8V, 2.5V or 3.3V ±10% power supply
    • Temperature range: 0°C to +70°C, -40°C to +85°C
    • Available in GREEN/RoHS compliant 3mm x 3mm QFN or TSSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Phase-locked Loops (PLL)
Product Number PL613-01
Product Name 1.8V to 3.3V, PicoPLL™, 3-PLL, 8 Output Clock
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855PWG4 - Texas Instruments
Specs
Features / Standards RoHS
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3465-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers