PL904120UMG-TR -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Microchip Technology, Inc.
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL904120UMG-TR
Description
IC JITTER BLOCKER
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC JITTER BLOCKER
Datasheet
Suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL904120UMG-TR
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL904120UMG-TR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
PL904120UMG-TR |
PL904120UMG-TR |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Jitter Attenuator; Clock Generator
|
|
Package Type
|
Surface Mount; Surface Mount
|
|
|
Frequency
|
850 MHz
|
850 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Bus Interface
HCSL
Package Type
Surface Mount; 32-WFQFN Exposed Pad
View Details
6 suppliers
Device Type
Yes with Bypass; Clock Generator
Bus Interface
1
Package Type
SSOP
View Details
Device Type
Clock/Calendar; Real Time Clock
Package Type
Surface Mount; Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers