Microchip Technology, Inc. 85 fs Integrated Crystal Clock Generator MX87

Description
CREATE AND SAMPLE YOUR CUSTOM MX87 HERE The MX87 series is a family of PLL clock generators with an integrated quartz crystal that achieves ultra-low phase jitter (<90 fsRMS typical). With up to six total outputs available and dividers on each output, this device can generate up to six different frequencies up to 875 MHz. Each output can be programmed to any combination of LVPECL, LVDS, HCSL, or LVCMOS logic. The MX87 is packaged in a standard 48-lead TQFN. Sample Preconfigured Ethernet Clock Generators MX876BB0025 - 6x156.25 MHz LVPECL MX876BB0024 - 4x156.25 MHz LVPECL MX876BB0027 - 6x156.25 MHz HCSCL Sample Preconfigured PCIe Clock Generators MX875BB0026 - 6x100 MHz LVDS MX875BB0023 - 6x100 MHz HCSL MX875BB0022 - 4x100 MHz LVDS MX875BB0020 - 4x100 MHz LVDS MX875BB0021 - 6x100 MHz LVDS Sample & Buy All Preconfigured MX87s here Additional Features 85 fs Phase Jitter (typical) @ 156.25 MHz (12 kHz to 20 MHz) Integrated Quartz Crystal for Superior Noise/Jitter Performance Generates Up to Six Differential or Single-Ended Outputs Output Logic: LVPECL, LVDS, HCSL, LVCMOS Moisture Sensitivity Level (MSL): Level 1 Twelve On-Chip Power Supply Regulators for Excellent Power Supply Noise Immunity: 75 dB Available External Reference Input: 50 MHz to 875 MHz 2.5V to 3.3V Operating Power Supply Separate Output Power Supplies: Each Bank Can be at a Different Voltage Level (Two Banks of Industrial Temperature Range: –40°C to +85°C Green, RoHS, and PFOS Compliant TQFN Industry Standard 48-Lead 7 mm x 7 mm x 1 mm TQFN Package Applications 10/40/100/400 Gigabit Ethernet (GMII) SONET/SDH PCI Express Gen 1/2/3/4/5 CPRI/OBSAI Wireless Base Station Fibre Channel HDMI/HDTV-4K/-8K DIMM (DDR2-3-4/AMB)
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM MX87 HERE The MX87 series is a family of PLL clock generators with an integrated quartz crystal that achieves ultra-low phase jitter (<90 fsRMS typical). With up to six total outputs available and dividers on each output, this device can generate up to six different frequencies up to 875 MHz. Each output can be programmed to any combination of LVPECL, LVDS, HCSL, or LVCMOS logic. The MX87 is packaged in a standard 48-lead TQFN. Sample Preconfigured Ethernet Clock Generators MX876BB0025 - 6x156.25 MHz LVPECL MX876BB0024 - 4x156.25 MHz LVPECL MX876BB0027 - 6x156.25 MHz HCSCL Sample Preconfigured PCIe Clock Generators MX875BB0026 - 6x100 MHz LVDS MX875BB0023 - 6x100 MHz HCSL MX875BB0022 - 4x100 MHz LVDS MX875BB0020 - 4x100 MHz LVDS MX875BB0021 - 6x100 MHz LVDS Sample & Buy All Preconfigured MX87s here Additional Features 85 fs Phase Jitter (typical) @ 156.25 MHz (12 kHz to 20 MHz) Integrated Quartz Crystal for Superior Noise/Jitter Performance Generates Up to Six Differential or Single-Ended Outputs Output Logic: LVPECL, LVDS, HCSL, LVCMOS Moisture Sensitivity Level (MSL): Level 1 Twelve On-Chip Power Supply Regulators for Excellent Power Supply Noise Immunity: 75 dB Available External Reference Input: 50 MHz to 875 MHz 2.5V to 3.3V Operating Power Supply Separate Output Power Supplies: Each Bank Can be at a Different Voltage Level (Two Banks of Industrial Temperature Range: –40°C to +85°C Green, RoHS, and PFOS Compliant TQFN Industry Standard 48-Lead 7 mm x 7 mm x 1 mm TQFN Package Applications 10/40/100/400 Gigabit Ethernet (GMII) SONET/SDH PCI Express Gen 1/2/3/4/5 CPRI/OBSAI Wireless Base Station Fibre Channel HDMI/HDTV-4K/-8K DIMM (DDR2-3-4/AMB)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
85 fs Integrated Crystal Clock Generator - MX87 - Microchip Technology, Inc.
Chandler, AZ, United States
85 fs Integrated Crystal Clock Generator
MX87
85 fs Integrated Crystal Clock Generator MX87
CREATE AND SAMPLE YOUR CUSTOM MX87 HERE The MX87 series is a family of PLL clock generators with an integrated quartz crystal that achieves ultra-low phase jitter (<90 fsRMS typical). With up to six total outputs available and dividers on each output, this device can generate up to six different frequencies up to 875 MHz. Each output can be programmed to any combination of LVPECL, LVDS, HCSL, or LVCMOS logic. The MX87 is packaged in a standard 48-lead TQFN. Sample Preconfigured Ethernet Clock Generators MX876BB0025 - 6x156.25 MHz LVPECL MX876BB0024 - 4x156.25 MHz LVPECL MX876BB0027 - 6x156.25 MHz HCSCL Sample Preconfigured PCIe Clock Generators MX875BB0026 - 6x100 MHz LVDS MX875BB0023 - 6x100 MHz HCSL MX875BB0022 - 4x100 MHz LVDS MX875BB0020 - 4x100 MHz LVDS MX875BB0021 - 6x100 MHz LVDS Sample & Buy All Preconfigured MX87s here Additional Features 85 fs Phase Jitter (typical) @ 156.25 MHz (12 kHz to 20 MHz) Integrated Quartz Crystal for Superior Noise/Jitter Performance Generates Up to Six Differential or Single-Ended Outputs Output Logic: LVPECL, LVDS, HCSL, LVCMOS Moisture Sensitivity Level (MSL): Level 1 Twelve On-Chip Power Supply Regulators for Excellent Power Supply Noise Immunity: 75 dB Available External Reference Input: 50 MHz to 875 MHz 2.5V to 3.3V Operating Power Supply Separate Output Power Supplies: Each Bank Can be at a Different Voltage Level (Two Banks of Industrial Temperature Range: –40°C to +85°C Green, RoHS, and PFOS Compliant TQFN Industry Standard 48-Lead 7 mm x 7 mm x 1 mm TQFN Package Applications 10/40/100/400 Gigabit Ethernet (GMII) SONET/SDH PCI Express Gen 1/2/3/4/5 CPRI/OBSAI Wireless Base Station Fibre Channel HDMI/HDTV-4K/-8K DIMM (DDR2-3-4/AMB)

CREATE AND SAMPLE YOUR CUSTOM MX87 HERE
The MX87 series is a family of PLL clock generators with an integrated quartz crystal that achieves ultra-low phase jitter (<90 fsRMS typical). With up to six total outputs available and dividers on each output, this device can generate up to six different frequencies up to 875 MHz. Each output can be programmed to any combination of LVPECL, LVDS, HCSL, or LVCMOS logic. The MX87 is packaged in a standard 48-lead TQFN.
Sample Preconfigured Ethernet Clock Generators
MX876BB0025 - 6x156.25 MHz LVPECL
MX876BB0024 - 4x156.25 MHz LVPECL
MX876BB0027 - 6x156.25 MHz HCSCL
Sample Preconfigured PCIe Clock Generators
MX875BB0026 - 6x100 MHz LVDS
MX875BB0023 - 6x100 MHz HCSL
MX875BB0022 - 4x100 MHz LVDS
MX875BB0020 - 4x100 MHz LVDS
MX875BB0021 - 6x100 MHz LVDS
Sample & Buy All Preconfigured MX87s here

Additional Features

  • 85 fs Phase Jitter (typical) @ 156.25 MHz (12 kHz to 20 MHz)
  • Integrated Quartz Crystal for Superior Noise/Jitter Performance
  • Generates Up to Six Differential or Single-Ended Outputs
  • Output Logic: LVPECL, LVDS, HCSL, LVCMOS
  • Moisture Sensitivity Level (MSL): Level 1
  • Twelve On-Chip Power Supply Regulators for Excellent Power Supply Noise Immunity: 75 dB
  • Available External Reference Input: 50 MHz to 875 MHz
  • 2.5V to 3.3V Operating Power Supply
  • Separate Output Power Supplies: Each Bank Can be at a Different Voltage Level (Two Banks of
  • Industrial Temperature Range: –40°C to +85°C
  • Green, RoHS, and PFOS Compliant TQFN
  • Industry Standard 48-Lead 7 mm x 7 mm x 1 mm TQFN Package
  • Applications
    • 10/40/100/400 Gigabit Ethernet (GMII)
    • SONET/SDH
    • PCI Express Gen 1/2/3/4/5
    • CPRI/OBSAI Wireless Base Station
    • Fibre Channel
    • HDMI/HDTV-4K/-8K
    • DIMM (DDR2-3-4/AMB)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number MX87
Product Name 85 fs Integrated Crystal Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details