IC CLK BUFFER 800MHZ 16QFN Product overview: PL602-39OC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-39OC can be used for catalog matching and distributor lookup.
"IC 800MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1085475-PL602-39OC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 800MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: Crystal
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): PL502-35OC; PL502-38OC; NB3N3020DTG; NB3N3020DTR2G; 843002AG-01LF; 843252AGLF;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL602
Product Status: Obsolete
IC CLK BUFFER 800MHZ 16QFN
IC CLK BUFFER 800MHZ 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PL602-39OC | PL602-39OC-ND | 1085475-PL602-39OC | PL602-39OC | PL602-39OC |
| Product Name | 800MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS | LVDS | LVDS; LVDS | 1 | |
| Package Type | Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | ||
| Frequency | 800 MHz | 800 MHz | 800 MHz | 800 MHz |