"IC 320MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC VCXO 640MHZ 16TSSOP Product overview: PL580-39OC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL580-39OC can be used for catalog matching and distributor lookup.
IC VCXO 640MHZ 16TSSOP
IC VCXO 640MHZ 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | PL580-39OC-ND | 728-PL580-39OC | PL580-39OC | PL580-39OC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 640MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | LVDS | LVDS | 1 | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tube | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |