"Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer IC 625MHz 1 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC CLK/FREQ SYNTH 24TSSOP Product overview: SM843256KA from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM843256KA can be used for catalog matching and distributor lookup.
IC CLK/FREQ SYNTH 24TSSOP
IC SYNTHESIZER LVPECL 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 576-3738-5-ND | 728-SM843256KA | SM843256KA | SM843256KA |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL | LVPECL | 1 | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Tube | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |