Microchip Technology, Inc. 36MHZ Clock and Timing IC PL500-17SC-R

Description
IC VCXO 36MHZ 8SOP Product overview: PL500-17SC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-17SC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO 36MHZ 8SOP Product overview: PL500-17SC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-17SC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36MHZ Clock and Timing IC
728-PL500-17SC-R
36MHZ Clock and Timing IC 728-PL500-17SC-R
IC VCXO 36MHZ 8SOP Product overview: PL500-17SC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-17SC-R can be used for catalog matching and distributor lookup.

IC VCXO 36MHZ 8SOP Product overview: PL500-17SC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-17SC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL500-17SC-R
1089349-PL500-17SC-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL500-17SC-R 1089349-PL500-17SC-R
Manufacturer: Microchip Technology Win Source Part Number: 1089349-PL500-17SC-R Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, TTL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.25 V to 3.63 V Maximum Input Frequency: 36MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089349-PL500-17SC-R
Packaging: Reel - TR
Type: Voltage Controlled Crystal Oscillator (VCXO)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, TTL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.25 V to 3.63 V
Maximum Input Frequency: 36MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PL500-17SC-R - Rochester Electronics
Newburyport, MA, United States
LVCMOS Output Clock Oscillator, 17MHz Min, 36MHz Max

LVCMOS Output Clock Oscillator, 17MHz Min, 36MHz Max

Supplier's Site Datasheet
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL500-17SC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL500-17SC-R
IC VCXO 36MHZ 8SOP

IC VCXO 36MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL500-17SC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL500-17SC-R
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL500-17SC-R
IC VCXO 36MHZ 8SOP

IC VCXO 36MHZ 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-PL500-17SC-R 1089349-PL500-17SC-R PL500-17SC-R PL500-17SC-R PL500-17SC-R
Product Name 36MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL500-17SC-R Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS, TTL CMOS; TTL; LVCMOS, TTL CMOS CMOS; TTL; LVCMOS, TTL
Package Type Tape & Reel (TR) Surface Mount; 8-SOP SOIC Surface Mount; Surface Mount SOIC
Supply Voltage 2.25 to 3.63 volts 2.25 to 3.63 volts 2.25 to 3.63 volts
Frequency 36 MHz 36 MHz 36 MHz 36 MHz
Unlock Full Specs
to access all available technical data