IC CLK BUFFER 100MHZ CMOS 8SOIC Product overview: PL602-03SC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-03SC can be used for catalog matching and distributor lookup.
"IC 100MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 100MHZ CMOS 8SOIC
IC CLK BUFFER 100MHZ CMOS 8SOIC
IC CLK BUFFER 100MHZ CMOS 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PL602-03SC | PL602-03SC-ND | PL602-03SC | PL602-03SC | PL602-03SC |
| Product Name | 100MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS | 1 | |
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | SOIC |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | ||
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |