Microchip Technology, Inc. 800MHz TSSOP Clock and Timing IC PL602-38OC

Description
IC CLK BUFFER / IC 800MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL602-38OC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-38OC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFFER / IC 800MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL602-38OC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-38OC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHz TSSOP Clock and Timing IC - 728-PL602-38OC - ERSAELECTRONICS PTE. LTD.
Singapore
800MHz TSSOP Clock and Timing IC
728-PL602-38OC
800MHz TSSOP Clock and Timing IC 728-PL602-38OC
IC CLK BUFFER / IC 800MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL602-38OC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-38OC can be used for catalog matching and distributor lookup.

IC CLK BUFFER / IC 800MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL602-38OC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-38OC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
981153-PL602-38OC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 981153-PL602-38OC
Win Source Part Number: 981153-PL602-38OC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 2.97V ~ 3.63V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL602

Win Source Part Number: 981153-PL602-38OC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 800MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL602

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL602-38OC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL602-38OC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL602-38OC
IC CLK BUFFER

IC CLK BUFFER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-PL602-38OC 981153-PL602-38OC PL602-38OC
Product Name 800MHz TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tube Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data