IC CLK MULTPLX 1:9 220MHZ 16SOIC Product overview: PL123E-09SC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123E-09SC-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355084-PL123E-09SC-
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: PL123
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 3.63V
Output: Clock
Number of Circuits: 1
PLL: Yes with Bypass
Input: Clock
Frequency - Max: 220MHz
Divider/Multiplier: No/No
"IC 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"
"IC 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK MULTPLX 1:9 220MHZ 16SOIC
IC CLK MULTPLX 1:9 220MHZ 16SOIC
IC CLK MULTPLX 1:9 220MHZ 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PL123E-09SC-R | 1355084-PL123E-09SC-R | 576-4095-1-ND | PL123E-09SC-R | PL123E-09SC-R | PL123E-09SC-R |
| Product Name | 220MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | 220MHz | Clock | |
| Package Type | Tape & Reel (TR) | 16-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 1 volts | 2.25 to 3.63 volts | |
| Frequency | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz |