Microchip Technology, Inc. 1.8V to 3.3V, PicoPLL™, 3-PLL, 3 Output Clock PL613-05

Description
CREATE AND SAMPLE YOUR CUSTOM PL613 HERE The PL613-05 is an advanced triple PLL design based on PicoPLL™, world’s smallest programmable clock, technology. This flexible programmable architecture is ideal for high performance, low-power, low-cost applications. When using the power down (PDB) feature the PL613-05 consumes less than 10 µA of power. Besides its small form factor and 3 distinct outputs that can reduce overall system costs, the PL613-05 offers superior phase noise, jitter and power consumption performance. Additional Features Designed for PCB space savings with 3 low-power Programmable PLLs and 3 distinct clock outputs Low-Power Consumption 10µA when PDB is activated Output Frequency: ≤110MHz @ 1.8V operation ≤166MHz @ 2.5V operation ≤200MHz @ 3.3V operation Input Frequency: Fundamental Crystal: 10MHz to 40MHz Reference Input: 10MHz to 200MHz Programmable I/O pins can be configured as Output Enable (OE), Power Down (PDB) inputs, or Clock output Disabled outputs programmable as Hi-Z or Active Low Single 1.8V to 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in GREEN/RoHS compliant SOP-8L package
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM PL613 HERE The PL613-05 is an advanced triple PLL design based on PicoPLL™, world’s smallest programmable clock, technology. This flexible programmable architecture is ideal for high performance, low-power, low-cost applications. When using the power down (PDB) feature the PL613-05 consumes less than 10 µA of power. Besides its small form factor and 3 distinct outputs that can reduce overall system costs, the PL613-05 offers superior phase noise, jitter and power consumption performance. Additional Features Designed for PCB space savings with 3 low-power Programmable PLLs and 3 distinct clock outputs Low-Power Consumption 10µA when PDB is activated Output Frequency: ≤110MHz @ 1.8V operation ≤166MHz @ 2.5V operation ≤200MHz @ 3.3V operation Input Frequency: Fundamental Crystal: 10MHz to 40MHz Reference Input: 10MHz to 200MHz Programmable I/O pins can be configured as Output Enable (OE), Power Down (PDB) inputs, or Clock output Disabled outputs programmable as Hi-Z or Active Low Single 1.8V to 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in GREEN/RoHS compliant SOP-8L package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V to 3.3V, PicoPLL™, 3-PLL, 3 Output Clock - PL613-05 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V to 3.3V, PicoPLL™, 3-PLL, 3 Output Clock
PL613-05
1.8V to 3.3V, PicoPLL™, 3-PLL, 3 Output Clock PL613-05
CREATE AND SAMPLE YOUR CUSTOM PL613 HERE The PL613-05 is an advanced triple PLL design based on PicoPLL™, world’s smallest programmable clock, technology. This flexible programmable architecture is ideal for high performance, low-power, low-cost applications. When using the power down (PDB) feature the PL613-05 consumes less than 10 µA of power. Besides its small form factor and 3 distinct outputs that can reduce overall system costs, the PL613-05 offers superior phase noise, jitter and power consumption performance. Additional Features Designed for PCB space savings with 3 low-power Programmable PLLs and 3 distinct clock outputs Low-Power Consumption 10µA when PDB is activated Output Frequency: ≤110MHz @ 1.8V operation ≤166MHz @ 2.5V operation ≤200MHz @ 3.3V operation Input Frequency: Fundamental Crystal: 10MHz to 40MHz Reference Input: 10MHz to 200MHz Programmable I/O pins can be configured as Output Enable (OE), Power Down (PDB) inputs, or Clock output Disabled outputs programmable as Hi-Z or Active Low Single 1.8V to 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in GREEN/RoHS compliant SOP-8L package

CREATE AND SAMPLE YOUR CUSTOM PL613 HERE

The PL613-05 is an advanced triple PLL design based on PicoPLL™, world’s smallest programmable clock, technology. This flexible programmable architecture is ideal for high performance, low-power, low-cost applications. When using the power down (PDB) feature the PL613-05 consumes less than 10 µA of power. Besides its small form factor and 3 distinct outputs that can reduce overall system costs, the PL613-05 offers superior phase noise, jitter and power consumption performance. Additional Features

    • Designed for PCB space savings with 3 low-power Programmable PLLs and 3 distinct clock outputs
    • Low-Power Consumption
      • 10µA when PDB is activated
    • Output Frequency:
      • ≤110MHz @ 1.8V operation
      • ≤166MHz @ 2.5V operation
      • ≤200MHz @ 3.3V operation
    • Input Frequency:
      • Fundamental Crystal: 10MHz to 40MHz
      • Reference Input: 10MHz to 200MHz
    • Programmable I/O pins can be configured as Output Enable (OE), Power Down (PDB) inputs, or Clock output
    • Disabled outputs programmable as Hi-Z or Active Low
    • Single 1.8V to 3.3V ±10% power supply
    • Operating temperature range from -40°C to +85°C
    • Available in GREEN/RoHS compliant SOP-8L package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Phase-locked Loops (PLL)
Product Number PL613-05
Product Name 1.8V to 3.3V, PicoPLL™, 3-PLL, 3 Output Clock
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AD12235-GM3R - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 48-VFQFN Exposed Pad
View Details
3 suppliers
CDCE949-Q1 Automotive Catalog Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
Features / Standards RoHS
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046APW,112-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 6 volts
View Details
5 suppliers