Microchip Technology, Inc. 18MHZ Clock and Timing IC PL500-16SC

Description
IC VCXO 18MHZ 8SOIC Product overview: PL500-16SC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-16SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO 18MHZ 8SOIC Product overview: PL500-16SC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-16SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18MHZ Clock and Timing IC
728-PL500-16SC
18MHZ Clock and Timing IC 728-PL500-16SC
IC VCXO 18MHZ 8SOIC Product overview: PL500-16SC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-16SC can be used for catalog matching and distributor lookup.

IC VCXO 18MHZ 8SOIC Product overview: PL500-16SC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-16SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 576-5038-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
576-5038-5-ND
Clock Generators, PLLs, Frequency Synthesizers 576-5038-5-ND
"Voltage Controlled Crystal Oscillator (VCXO) IC 18MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Voltage Controlled Crystal Oscillator (VCXO) IC 18MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1350843-PL500-16SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1350843-PL500-16SC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1350843-PL500-16SC
Win Source Part Number: 1350843-PL500-16SC Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Voltage Controlled Crystal Oscillator (VCXO) Package: Tube Frequency - Max: 18MHz Number of Circuits: 1 Standard Package: 100 Input: Crystal Output: LVCMOS, TTL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL500

Win Source Part Number: 1350843-PL500-16SC
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Voltage Controlled Crystal Oscillator (VCXO)
Package: Tube
Frequency - Max: 18MHz
Number of Circuits: 1
Standard Package: 100
Input: Crystal
Output: LVCMOS, TTL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL500

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PL500-16SC - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
PL500-16SC
Clock Generators, PLLs, Frequency Synthesizers PL500-16SC
IC VCXO 18MHZ 8SOIC

IC VCXO 18MHZ 8SOIC

Supplier's Site Datasheet
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL500-16SC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL500-16SC
IC VCXO 18MHZ 8SOIC

IC VCXO 18MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL500-16SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL500-16SC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL500-16SC
IC VCXO 18MHZ 8SOIC

IC VCXO 18MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-PL500-16SC 576-5038-5-ND 1350843-PL500-16SC PL500-16SC PL500-16SC PL500-16SC
Product Name 18MHZ Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS, TTL LVCMOS CMOS; TTL; LVCMOS, TTL LVCMOS, TTL Voltage Controlled Crystal Oscillator (VCXO)
Package Type Tube Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.25 to 3.63 volts 2.25 to 3.63 volts 2.25 to 3.63 volts 2.25 to 3.63 volts
Frequency 18 MHz 18 MHz 18 MHz 18 MHz 18 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-27-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
6 suppliers