Manufacturer: Microchip Technology
Win Source Part Number: 1321327-PL611-01-F93
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Bag
Type: Frequency Synthesizer
Frequency - Max: 27MHz, 60MHz
Number of Circuits: 1
Standard Package: 20
Mounting: Surface Mount
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.63V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 75
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: PL611-01
RoHS Status: ROHS3 Compliant
Frequency Synthesizer IC 27MHz, 60MHz 1 SOT-23-6
IC FREQ SYNTH SOT23-6 Product overview: PL611-01-F93TC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOT23, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611-01-F93TC can be used for catalog matching and distributor lookup.
IC FREQUENCY SYNTH SOT23-6
IC FREQ SYNTH SOT23-6
IC FREQUENCY SYNTH SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321327-PL611-01-F93TC | PL611-01-F93TC-ND | 728-PL611-01-F93TC | PL611-01-F93TC | PL611-01-F93TC | PL611-01-F93TC |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | SOT23 Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; SOT-23-6 | Surface Mount; SOT-23-6 | Bag | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts |