D-Subminiature, Flat Female Dust Cover without Chain, D size for Standard 50 pin and High Density 78 pin, for Use for Male connector, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17D4K63151
D-Sub Tools & Hardware D-SUB ACCESSORY Product overview: L17D4K63151 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-L17D4K63151 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1066840-L17D4K63151
Category: Connectors, Interconnects>D-Sub,
Number of Positions: 50 ~ 78
Package: Bag
Accessory Type: Cap (Cover), Dust
For Use With/Related Products: D-Sub Connectors, Female
Standard Package: 100
Alternative Parts (Cross-Reference): L17D4K63151L17D 4K 63151;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: L17D4K
Connector Cap (Cover), Dust For D-Sub Connectors, Female
Flat Female Dust Cover without Chain D
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17D4K63151 | 447-L17D4K63151 | 1066840-L17D4K63151 | L17D4K63151-ND | L17D4K63151 |
| Product Name | D-Subminiature | Electronic Connector | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories | D-Sub, D-Shaped Connector Accessories | D-Sub Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |