Amphenol Corporation D-Sub L17DEFRA09PC309

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRA09PC309
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRA09PC309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRA09PC309

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRA09PC309

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17DEFRA09PC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DEFRA09PC309-ND
D-Sub Connector Assemblies L17DEFRA09PC309-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connectors - 2837617 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2837617
D Sub Connectors 2837617
Amphenol ICC L17DEFRA09PC309

Amphenol ICC L17DEFRA09PC309

Supplier's Site
D-Sub Connectors - L17DEFRA09PC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DEFRA09PC309
D-Sub Connectors L17DEFRA09PC309
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions - 99K7751 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
99K7751
D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions 99K7751
D SUB CONN, PLUG, DE, 9POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:17D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:17D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DEFRA09PC309 L17DEFRA09PC309-ND 2837617 L17DEFRA09PC309 L17DEFRA09PC309 99K7751
Product Name D-Sub D-Sub Connector Assemblies D Sub Connectors D-Sub Connectors D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details