D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, 0.38m (15 in) Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177HDB44SVF
Dsub, Stamped Signal 3A, High Density, S
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, 0.38µm (15µ in) Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177HDB44SVF | L177HDB44SVF | L177HDB44SVF-ND | 01M0282 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Socket, 0.38Μm (15Μ In) Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock / Tray Amphenol Communications S... |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable | |||
| Voltage Rating | 250 volts | 250 volts |