Amphenol Corporation D-Sub L17DAFRDA15S

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRDA15S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRDA15S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRDA15S

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRDA15S

Supplier's Site Datasheet
D-Sub Connectors - L17DAFRDA15S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DAFRDA15S
D-Sub Connectors L17DAFRDA15S
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
D-Sub Connector Assemblies - L17DAFRDA15S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DAFRDA15S-ND
D-Sub Connector Assemblies L17DAFRDA15S-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions - 99K7655 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
99K7655
D Sub Conn, Rcpt, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions 99K7655
D SUB CONN, RCPT, DA, 15POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:17D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:17D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DAFRDA15S L17DAFRDA15S L17DAFRDA15S-ND 99K7655
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details