Amphenol Corporation D-Sub L17DEFRB09S

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 09 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRB09S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 09 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRB09S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 09 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRB09S

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 09 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRB09S

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17DEFRB09S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DEFRB09S-ND
D-Sub Connector Assemblies L17DEFRB09S-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17DEFRB09S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DEFRB09S
D-Sub Connectors L17DEFRB09S
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
D Sub Connector, Standard, 9 Position, Socket; No. Of Contacts Amphenol Communications Solutions - 99K7764 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Socket; No. Of Contacts Amphenol Communications Solutions
99K7764
D Sub Connector, Standard, 9 Position, Socket; No. Of Contacts Amphenol Communications Solutions 99K7764
D SUB CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:L17D Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, SOCKET; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:L17D Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DEFRB09S L17DEFRB09S-ND L17DEFRB09S 99K7764
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 9 Position, Socket; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details