D-Subminiature, Dsub, Straight, Housing only, Crimp & Poke, Bright Tin Shell, 09 Socket, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177RRE09S
Dsub, Straight, Housing only, Crimp & Po
DSUB RR HOUSING 9 POS RECEPT
Amphenol Communications Solutions
Amphenol Communications Solutions
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
DSUB RR HOUSING 9 POS, RECEPT
DSUB, STRAIGHT, HOUSING ONLY, CRIMP & POKE, BRIGHT TIN SHELL, 09 SOCKET, 3.05MM (.120IN) CLEAR HOLE
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177RRE09S | L177RRE09S | L177RRE09S | 6918875 | 664-L177RRE09S-ND | Amphenol L177RRE09S | 79AH3799 |
| Product Name | D-Subminiature | D-Sub Connectors | D Sub Connectors | D-Sub, D-Shaped Connector Housings | Dsub, Straight, Housing Only, Crimp & Poke, Bright Tin Shell, 09 Socket, 3.05Mm (.120In) Clear Hole Amphenol Communications Solutions | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight; Straight | Straight | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack |