Amphenol Corporation D-Sub L17DEFRDA09P

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRDA09P
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRDA09P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRDA09P

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRDA09P

Supplier's Site Datasheet
D-Sub Connectors - L17DEFRDA09P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DEFRDA09P
D-Sub Connectors L17DEFRDA09P
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L17DEFRDA09P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DEFRDA09P-ND
D-Sub Connector Assemblies L17DEFRDA09P-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions - 99K7774 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
99K7774
D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions 99K7774
D SUB CONN, PLUG, DE, 9POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:17D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:17D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DEFRDA09P L17DEFRDA09P L17DEFRDA09P L17DEFRDA09P-ND 99K7774
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, De, 9Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Coaxial Adapters - NASS-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details