Amphenol Corporation D-Sub L17DEFRA09SC309

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRA09SC309
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRA09SC309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRA09SC309

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRA09SC309

Supplier's Site Datasheet
D-Sub Connectors - L17DEFRA09SC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DEFRA09SC309
D-Sub Connectors L17DEFRA09SC309
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connectors - 1820880 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1820880
D Sub Connectors 1820880
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Connectors - 1820655 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1820655
D Sub Connectors 1820655
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D-Sub Connector Assemblies - L17DEFRA09SC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DEFRA09SC309-ND
D-Sub Connector Assemblies L17DEFRA09SC309-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Idc; D Sub Connector Type Amphenol Communications Solutions - 45X4516 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Idc; D Sub Connector Type Amphenol Communications Solutions
45X4516
D Sub Conn, Rcpt, De, 9Pos, Idc; D Sub Connector Type Amphenol Communications Solutions 45X4516
D SUB CONN, RCPT, DE, 9POS, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:17D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:17D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DEFRA09SC309 L17DEFRA09SC309 L17DEFRA09SC309 1820880 1820655 L17DEFRA09SC309-ND 45X4516
Product Name D-Sub D-Sub Connectors D Sub Connectors D Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, De, 9Pos, Idc; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Straight Straight; Straight
Termination Flat Ribbon Cable Idc Idc IDC / IDT
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products