Amphenol Corporation D-Subminiature L177TWA7W2P

Description
D-Subminiature, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Pin, Soldercup Cable Mount, Bright Tin Shell, 0.76m (30 in) Signal,, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177TWA7W2P
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Pin, Soldercup Cable Mount, Bright Tin Shell, 0.76m (30 in) Signal,, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177TWA7W2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L177TWA7W2P - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L177TWA7W2P
D-Subminiature L177TWA7W2P
D-Subminiature, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Pin, Soldercup Cable Mount, Bright Tin Shell, 0.76m (30 in) Signal,, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177TWA7W2P

D-Subminiature, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Pin, Soldercup Cable Mount, Bright Tin Shell, 0.76m (30 in) Signal,, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177TWA7W2P

Supplier's Site Datasheet
D-Sub Connector Assemblies - L177TWA7W2P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L177TWA7W2P-ND
D-Sub Connector Assemblies L177TWA7W2P-ND
7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L177TWA7W2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L177TWA7W2P
D-Sub Connectors L177TWA7W2P
Dsub, Machined Hybrid, 7W2, Signal (7.5A

Dsub, Machined Hybrid, 7W2, Signal (7.5A

Buy Now
Combo D Sub Conn, Plug, 5P+2S, Solder; Product Range Amphenol Communications Solutions - 99M0722 - Newark, An Avnet Company
Chicago, IL, United States
Combo D Sub Conn, Plug, 5P+2S, Solder; Product Range Amphenol Communications Solutions
99M0722
Combo D Sub Conn, Plug, 5P+2S, Solder; Product Range Amphenol Communications Solutions 99M0722
COMBO D SUB CONN, PLUG, 5P+2S, SOLDER; Product Range:TW Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

COMBO D SUB CONN, PLUG, 5P+2S, SOLDER; Product Range:TW Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L177TWA7W2P L177TWA7W2P-ND L177TWA7W2P 99M0722
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Combo D Sub Conn, Plug, 5P+2S, Solder; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details